Panasonic Chip Resistor - Surface Mount ERA-2VEB7150X

Description
RES 715 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 715 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB7150X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB7150X
Chip Resistor - Surface Mount ERA-2VEB7150X
RES 715 OHM 0.1% 1/10W 0402

RES 715 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 715R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5756
Res, 715R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5756
RES, 715R, 0.1%, 63MW, 0402, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 715R, 0.1%, 63MW, 0402, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 715R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9981
Res, 715R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9981
RES, 715R, 0.1%, 63MW, 0402, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 715R, 0.1%, 63MW, 0402, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB7150X 67AH5756
Product Name Chip Resistor - Surface Mount Res, 715R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176763-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers