Panasonic Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB69R8X

Description
RES, 69R8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 69R8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6590
Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6590
RES, 69R8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 69R8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9977
Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9977
RES, 69R8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 69R8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB69R8X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB69R8X
Chip Resistor - Surface Mount ERA-2VEB69R8X
RES 69.8 OHM 0.1% 1/10W 0402

RES 69.8 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6590 ERA-2VEB69R8X
Product Name Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details