Panasonic Res, 681R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB6810X

Description
RES, 681R, 0.1%, 63MW, 0402, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 681R, 0.1%, 63MW, 0402, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 681R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9975
Res, 681R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9975
RES, 681R, 0.1%, 63MW, 0402, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 681R, 0.1%, 63MW, 0402, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 681R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5752
Res, 681R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5752
RES, 681R, 0.1%, 63MW, 0402, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 681R, 0.1%, 63MW, 0402, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB6810X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB6810X
Chip Resistor - Surface Mount ERA-2VEB6810X
RES 681 OHM 0.1% 1/10W 0402

RES 681 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9975 ERA-2VEB6810X
Product Name Res, 681R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details