Panasonic Resistors - Chip Resistor - Surface Mount ERA-2VEB6800X

Description
RES 680 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 680 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2VEB6800X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2VEB6800X
Resistors - Chip Resistor - Surface Mount ERA-2VEB6800X
RES 680 OHM 0.1% 1/10W 0402

RES 680 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 680R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6589
Res, 680R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6589
RES, 680R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 680R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9973
Res, 680R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9973
RES, 680R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 680R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB6800X 67AH6589
Product Name Resistors - Chip Resistor - Surface Mount Res, 680R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details