Panasonic Res, 6K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB6651X

Description
RES, 6K65, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K65, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9970
Res, 6K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9970
RES, 6K65, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K65, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5751
Res, 6K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5751
RES, 6K65, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K65, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB6651X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB6651X
Chip Resistor - Surface Mount ERA-2VEB6651X
RES 6.65K OHM 0.1% 1/10W 0402

RES 6.65K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9970 ERA-2VEB6651X
Product Name Res, 6K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details