Panasonic Res, 665R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB6650X

Description
RES, 665R, 0.1%, 63MW, 0402, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 665R, 0.1%, 63MW, 0402, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 665R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9969
Res, 665R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9969
RES, 665R, 0.1%, 63MW, 0402, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 665R, 0.1%, 63MW, 0402, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 665R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5750
Res, 665R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5750
RES, 665R, 0.1%, 63MW, 0402, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 665R, 0.1%, 63MW, 0402, THIN FILM; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB6650X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB6650X
Chip Resistor - Surface Mount ERA-2VEB6650X
RES 665 OHM 0.1% 1/10W 0402

RES 665 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9969 ERA-2VEB6650X
Product Name Res, 665R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details