Panasonic Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB6341X

Description
RES, 6K34, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K34, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5747
Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5747
RES, 6K34, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K34, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9964
Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9964
RES, 6K34, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K34, 0.1%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB6341X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB6341X
Chip Resistor - Surface Mount ERA-2VEB6341X
RES 6.34K OHM 0.1% 1/10W 0402

RES 6.34K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH5747 ERA-2VEB6341X
Product Name Res, 6K34, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD825JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details