Panasonic Chip Resistor - Surface Mount ERA-2VEB60R4X

Description
RES 60.4 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 60.4 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB60R4X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB60R4X
Chip Resistor - Surface Mount ERA-2VEB60R4X
RES 60.4 OHM 0.1% 1/10W 0402

RES 60.4 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 60R4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6584
Res, 60R4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6584
RES, 60R4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 60R4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60R4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9953
Res, 60R4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9953
RES, 60R4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 60R4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB60R4X 67AH6584
Product Name Chip Resistor - Surface Mount Res, 60R4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD165GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details