Panasonic Chip Resistor - Surface Mount ERA-2VEB6040X

Description
RES 604 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 604 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB6040X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB6040X
Chip Resistor - Surface Mount ERA-2VEB6040X
RES 604 OHM 0.1% 1/10W 0402

RES 604 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB6040X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB6040X
Chip Resistor - Surface Mount ERA-2VEB6040X
RES 604 OHM 0.1% 1/10W 0402

RES 604 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 604R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9954
Res, 604R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9954
RES, 604R, 0.1%, 63MW, 0402, THIN FILM; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 604R, 0.1%, 63MW, 0402, THIN FILM; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5742
Res, 604R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5742
RES, 604R, 0.1%, 63MW, 0402, THIN FILM; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 604R, 0.1%, 63MW, 0402, THIN FILM; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERA-2VEB6040X ERA-2VEB6040X 66AH9954
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 604R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers