Panasonic Res, 59R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB59R0X

Description
RES, 59R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 59R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 59R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9950
Res, 59R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9950
RES, 59R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 59R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6583
Res, 59R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6583
RES, 59R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 59R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB59R0X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB59R0X
Chip Resistor - Surface Mount ERA-2VEB59R0X
RES 59 OHM 0.1% 1/10W 0402

RES 59 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9950 ERA-2VEB59R0X
Product Name Res, 59R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details