Panasonic Res, 57R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB57R6X

Description
RES, 57R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 57R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6582
Res, 57R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6582
RES, 57R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 57R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9947
Res, 57R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9947
RES, 57R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 57R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB57R6X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB57R6X
Chip Resistor - Surface Mount ERA-2VEB57R6X
RES 57.6 OHM 0.1% 1/10W 0402

RES 57.6 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6582 ERA-2VEB57R6X
Product Name Res, 57R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 57.6 ohms 57.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details