Panasonic Chip Resistor - Surface Mount ERA-2VEB56R2X

Description
RES 56.2 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 56.2 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB56R2X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB56R2X
Chip Resistor - Surface Mount ERA-2VEB56R2X
RES 56.2 OHM 0.1% 1/10W 0402

RES 56.2 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 56R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9942
Res, 56R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9942
RES, 56R2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 56R2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6579
Res, 56R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6579
RES, 56R2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 56R2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB56R2X 66AH9942
Product Name Chip Resistor - Surface Mount Res, 56R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details