Panasonic Res, 56R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB56R0X

Description
RES, 56R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6578
Res, 56R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6578
RES, 56R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 56R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9941
Res, 56R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9941
RES, 56R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 56R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2VEB56R0X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2VEB56R0X
Resistors - Chip Resistor - Surface Mount ERA-2VEB56R0X
RES 56 OHM 0.1% 1/10W 0402

RES 56 OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 67AH6578 ERA-2VEB56R0X
Product Name Res, 56R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details