Panasonic Chip Resistor - Surface Mount ERA-2VEB5620X

Description
RES 562 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 562 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB5620X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB5620X
Chip Resistor - Surface Mount ERA-2VEB5620X
RES 562 OHM 0.1% 1/10W 0402

RES 562 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 562R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9945
Res, 562R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9945
RES, 562R, 0.1%, 63MW, 0402, THIN FILM; Resistance:562ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 562R, 0.1%, 63MW, 0402, THIN FILM; Resistance:562ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 562R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5737
Res, 562R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5737
RES, 562R, 0.1%, 63MW, 0402, THIN FILM; Resistance:562ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 562R, 0.1%, 63MW, 0402, THIN FILM; Resistance:562ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB5620X 66AH9945
Product Name Chip Resistor - Surface Mount Res, 562R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 562 ohms 562 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details