Panasonic 0402 Thin Film, 0.1Per, 25Ppm, 56Kohm Rohs Compliant Panasonic ERA-2VEB5602X

Description
0402 THIN FILM, 0.1PER, 25PPM, 56KOHM ROHS COMPLIANT: YES
Description
0402 THIN FILM, 0.1PER, 25PPM, 56KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK6632, features a resistance value of 56 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and a maximum overload voltage of 75 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance (AEC-Q200 Class 1c). The product is suitable for applications requiring precise resistance values and high reliability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK6632, features a resistance value of 56 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and a maximum overload voltage of 75 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance (AEC-Q200 Class 1c). The product is suitable for applications requiring precise resistance values and high reliability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film, 0.1Per, 25Ppm, 56Kohm Rohs Compliant Panasonic - 52AK6633 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 56Kohm Rohs Compliant Panasonic
52AK6633
0402 Thin Film, 0.1Per, 25Ppm, 56Kohm Rohs Compliant Panasonic 52AK6633
0402 THIN FILM, 0.1PER, 25PPM, 56KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 56KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 25Ppm, 56Kohm Rohs Compliant Panasonic - 52AK6632 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 56Kohm Rohs Compliant Panasonic
52AK6632
0402 Thin Film, 0.1Per, 25Ppm, 56Kohm Rohs Compliant Panasonic 52AK6632
0402 THIN FILM, 0.1PER, 25PPM, 56KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 56KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6633
Product Name 0402 Thin Film, 0.1Per, 25Ppm, 56Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details