Panasonic Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB5601X

Description
RES, 5K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6581
Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6581
RES, 5K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9944
Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9944
RES, 5K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6581
Product Name Res, 5K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5600 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details