Panasonic Res, 54R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB54R9X

Description
RES, 54R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:54.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 54R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:54.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6577
Res, 54R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6577
RES, 54R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:54.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 54R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:54.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9938
Res, 54R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9938
RES, 54R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:54.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 54R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:54.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB54R9X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB54R9X
Chip Resistor - Surface Mount ERA-2VEB54R9X
RES 54.9 OHM 0.1% 1/10W 0402

RES 54.9 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6577 ERA-2VEB54R9X
Product Name Res, 54R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details