Panasonic Chip Resistor - Surface Mount ERA-2VEB5491X

Description
RES 5.49K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 5.49K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB5491X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB5491X
Chip Resistor - Surface Mount ERA-2VEB5491X
RES 5.49K OHM 0.1% 1/10W 0402

RES 5.49K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 5K49, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9940
Res, 5K49, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9940
RES, 5K49, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K49, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K49, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5736
Res, 5K49, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5736
RES, 5K49, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K49, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB5491X 66AH9940
Product Name Chip Resistor - Surface Mount Res, 5K49, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers