Panasonic 0402 Thin Film, 0.1Per, 25Ppm, 53.6Kohm Rohs Compliant Panasonic ERA-2VEB5362X

Description
0402 THIN FILM, 0.1PER, 25PPM, 53.6KOHM ROHS COMPLIANT: YES
Description
0402 THIN FILM, 0.1PER, 25PPM, 53.6KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK6629, features a resistance value of 53.6 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W and is RoHS compliant. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also resistant to electrostatic discharge (ESD) and sulfur, adhering to AEC-Q200 standards. This component is packaged in a punched carrier taping format, ensuring ease of handling and assembly.

Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK6629, features a resistance value of 53.6 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W and is RoHS compliant. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also resistant to electrostatic discharge (ESD) and sulfur, adhering to AEC-Q200 standards. This component is packaged in a punched carrier taping format, ensuring ease of handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film, 0.1Per, 25Ppm, 53.6Kohm Rohs Compliant Panasonic - 52AK6628 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 53.6Kohm Rohs Compliant Panasonic
52AK6628
0402 Thin Film, 0.1Per, 25Ppm, 53.6Kohm Rohs Compliant Panasonic 52AK6628
0402 THIN FILM, 0.1PER, 25PPM, 53.6KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 53.6KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 25Ppm, 53.6Kohm Rohs Compliant Panasonic - 52AK6629 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 53.6Kohm Rohs Compliant Panasonic
52AK6629
0402 Thin Film, 0.1Per, 25Ppm, 53.6Kohm Rohs Compliant Panasonic 52AK6629
0402 THIN FILM, 0.1PER, 25PPM, 53.6KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 53.6KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6628
Product Name 0402 Thin Film, 0.1Per, 25Ppm, 53.6Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details