Panasonic Res, 523R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB5230X

Description
RES, 523R, 0.1%, 63MW, 0402, THIN FILM; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 523R, 0.1%, 63MW, 0402, THIN FILM; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 523R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5731
Res, 523R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5731
RES, 523R, 0.1%, 63MW, 0402, THIN FILM; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 523R, 0.1%, 63MW, 0402, THIN FILM; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 523R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9933
Res, 523R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9933
RES, 523R, 0.1%, 63MW, 0402, THIN FILM; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 523R, 0.1%, 63MW, 0402, THIN FILM; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB5230X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB5230X
Chip Resistor - Surface Mount ERA-2VEB5230X
RES 523 OHM 0.1% 1/10W 0402

RES 523 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH5731 ERA-2VEB5230X
Product Name Res, 523R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details