Panasonic Chip Resistor - Surface Mount ERA-2VEB5111X

Description
RES 5.11K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 5.11K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB5111X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB5111X
Chip Resistor - Surface Mount ERA-2VEB5111X
RES 5.11K OHM 0.1% 1/10W 0402

RES 5.11K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 5K11, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5730
Res, 5K11, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5730
RES, 5K11, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K11, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K11, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9931
Res, 5K11, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9931
RES, 5K11, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K11, 0.1%, 63MW, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB5111X 67AH5730
Product Name Chip Resistor - Surface Mount Res, 5K11, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details