Panasonic Res, 5K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB5101X

Description
RES, 5K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9929
Res, 5K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9929
RES, 5K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH4272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH4272
Res, 5K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH4272
RES, 5K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB5101X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB5101X
Chip Resistor - Surface Mount ERA-2VEB5101X
RES 5.1K OHM 0.1% 1/10W 0402

RES 5.1K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9929 ERA-2VEB5101X
Product Name Res, 5K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 5100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD333JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details