Panasonic Chip Resistor - Surface Mount ERA-2VEB5100X

Description
RES 510 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 510 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB5100X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB5100X
Chip Resistor - Surface Mount ERA-2VEB5100X
RES 510 OHM 0.1% 1/10W 0402

RES 510 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 510R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5728
Res, 510R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5728
RES, 510R, 0.1%, 63MW, 0402, THIN FILM; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 510R, 0.1%, 63MW, 0402, THIN FILM; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9928
Res, 510R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9928
RES, 510R, 0.1%, 63MW, 0402, THIN FILM; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 510R, 0.1%, 63MW, 0402, THIN FILM; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB5100X 67AH5728
Product Name Chip Resistor - Surface Mount Res, 510R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 510 ohms 510 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details