Panasonic Chip Resistor - Surface Mount ERA-2VEB4990X

Description
RES 499 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 499 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB4990X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4990X
Chip Resistor - Surface Mount ERA-2VEB4990X
RES 499 OHM 0.1% 1/10W 0402

RES 499 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 499R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9924
Res, 499R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9924
RES, 499R, 0.1%, 63MW, 0402, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 499R, 0.1%, 63MW, 0402, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5727
Res, 499R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5727
RES, 499R, 0.1%, 63MW, 0402, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 499R, 0.1%, 63MW, 0402, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB4990X 66AH9924
Product Name Chip Resistor - Surface Mount Res, 499R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details