Panasonic Chip Resistor - Surface Mount ERA-2VEB48R7X

Description
RES 48.7 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 48.7 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB48R7X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB48R7X
Chip Resistor - Surface Mount ERA-2VEB48R7X
RES 48.7 OHM 0.1% 1/10W 0402

RES 48.7 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 48R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6571
Res, 48R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6571
RES, 48R7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 48R7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9920
Res, 48R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9920
RES, 48R7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 48R7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB48R7X 67AH6571
Product Name Chip Resistor - Surface Mount Res, 48R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details