Panasonic Chip Resistor - Surface Mount ERA-2VEB4870X

Description
RES 487 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 487 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB4870X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4870X
Chip Resistor - Surface Mount ERA-2VEB4870X
RES 487 OHM 0.1% 1/10W 0402

RES 487 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 487R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5725
Res, 487R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5725
RES, 487R, 0.1%, 63MW, 0402, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 487R, 0.1%, 63MW, 0402, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 487R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9921
Res, 487R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9921
RES, 487R, 0.1%, 63MW, 0402, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 487R, 0.1%, 63MW, 0402, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB4870X 67AH5725
Product Name Chip Resistor - Surface Mount Res, 487R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 487 ohms 487 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details