Panasonic Chip Resistor - Surface Mount ERA-2VEB47R5X

Description
RES 47.5 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 47.5 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB47R5X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB47R5X
Chip Resistor - Surface Mount ERA-2VEB47R5X
RES 47.5 OHM 0.1% 1/10W 0402

RES 47.5 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 47R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3906
Res, 47R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3906
RES, 47R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 47R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9915
Res, 47R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9915
RES, 47R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 47R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB47R5X 67AH3906
Product Name Chip Resistor - Surface Mount Res, 47R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details