Panasonic Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB4751X

Description
RES, 4K75, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K75, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9919
Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9919
RES, 4K75, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K75, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5724
Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5724
RES, 4K75, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K75, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB4751X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4751X
Chip Resistor - Surface Mount ERA-2VEB4751X
RES 4.75K OHM 0.1% 1/10W 0402

RES 4.75K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9919 ERA-2VEB4751X
Product Name Res, 4K75, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers