Panasonic Res, 4K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB4701X

Description
RES, 4K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9917
Res, 4K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9917
RES, 4K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6570
Res, 4K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6570
RES, 4K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AH9917
Product Name Res, 4K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4700 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers