Panasonic Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB4641X

Description
RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5722
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5722
RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9913
Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9913
RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K64, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB4641X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4641X
Chip Resistor - Surface Mount ERA-2VEB4641X
RES 4.64K OHM 0.1% 1/10W 0402

RES 4.64K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH5722 ERA-2VEB4641X
Product Name Res, 4K64, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 4640 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details