Panasonic Chip Resistor - Surface Mount ERA-2VEB4531X

Description
RES 4.53K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 4.53K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB4531X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4531X
Chip Resistor - Surface Mount ERA-2VEB4531X
RES 4.53K OHM 0.1% 1/10W 0402

RES 4.53K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 4K53, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5720
Res, 4K53, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5720
RES, 4K53, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K53, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K53, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9911
Res, 4K53, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9911
RES, 4K53, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K53, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB4531X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4531X
Chip Resistor - Surface Mount ERA-2VEB4531X
RES 4.53K OHM 0.1% 1/10W 0402

RES 4.53K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERA-2VEB4531X 67AH5720 ERA-2VEB4531X
Product Name Chip Resistor - Surface Mount Res, 4K53, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 4530 ohms 4530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.0625 watts 10 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details