Panasonic Res, 453R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB4530X

Description
RES, 453R, 0.1%, 63MW, 0402, THIN FILM; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 453R, 0.1%, 63MW, 0402, THIN FILM; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 453R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5719
Res, 453R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5719
RES, 453R, 0.1%, 63MW, 0402, THIN FILM; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 453R, 0.1%, 63MW, 0402, THIN FILM; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 453R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9910
Res, 453R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9910
RES, 453R, 0.1%, 63MW, 0402, THIN FILM; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 453R, 0.1%, 63MW, 0402, THIN FILM; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB4530X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4530X
Chip Resistor - Surface Mount ERA-2VEB4530X
RES 453 OHM 0.1% 1/10W 0402

RES 453 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH5719 ERA-2VEB4530X
Product Name Res, 453R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details