Panasonic Chip Resistor - Surface Mount ERA-2VEB4420X

Description
RES 442 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 442 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB4420X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4420X
Chip Resistor - Surface Mount ERA-2VEB4420X
RES 442 OHM 0.1% 1/10W 0402

RES 442 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 442R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5717 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5717
Res, 442R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5717
RES, 442R, 0.1%, 63MW, 0402, THIN FILM; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 442R, 0.1%, 63MW, 0402, THIN FILM; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 442R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9908
Res, 442R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9908
RES, 442R, 0.1%, 63MW, 0402, THIN FILM; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 442R, 0.1%, 63MW, 0402, THIN FILM; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB4420X 67AH5717
Product Name Chip Resistor - Surface Mount Res, 442R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 442 ohms 442 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567769P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details