Panasonic Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB4301X

Description
RES, 4K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 4K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9905
Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9905
RES, 4K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 4K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5715
Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5715
RES, 4K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 4K3, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB4301X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4301X
Chip Resistor - Surface Mount ERA-2VEB4301X
RES 4.3K OHM 0.1% 1/10W 0402

RES 4.3K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9905 ERA-2VEB4301X
Product Name Res, 4K3, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details