RES 430 OHM 0.1% 1/10W 0402
RES 430 OHM 0.1% 1/10W 0402
RES, 430R, 0.1%, 63MW, 0402, THIN FILM; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
RES, 430R, 0.1%, 63MW, 0402, THIN FILM; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
| Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | ERA-2VEB4300X | ERA-2VEB4300X | 66AH9904 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 430R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] | |
| Resistance Range | 430 ohms | 430 ohms | 430 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |