Panasonic Chip Resistor - Surface Mount ERA-2VEB4220X

Description
RES 422 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 422 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB4220X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4220X
Chip Resistor - Surface Mount ERA-2VEB4220X
RES 422 OHM 0.1% 1/10W 0402

RES 422 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB4220X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4220X
Chip Resistor - Surface Mount ERA-2VEB4220X
RES 422 OHM 0.1% 1/10W 0402

RES 422 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 422R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9902
Res, 422R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9902
RES, 422R, 0.1%, 63MW, 0402, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 422R, 0.1%, 63MW, 0402, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 422R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5712
Res, 422R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5712
RES, 422R, 0.1%, 63MW, 0402, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 422R, 0.1%, 63MW, 0402, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-2VEB4220X ERA-2VEB4220X 66AH9902
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 422R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details