Panasonic Res, 412R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB4120X

Description
RES, 412R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 412R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 412R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3904
Res, 412R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3904
RES, 412R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 412R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9900
Res, 412R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9900
RES, 412R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 412R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB4120X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4120X
Chip Resistor - Surface Mount ERA-2VEB4120X
RES 412 OHM 0.1% 1/10W 0402

RES 412 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH3904 ERA-2VEB4120X
Product Name Res, 412R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 412 ohms 412 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1273FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details