Panasonic Res, 402R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB4020X

Description
RES, 402R, 0.1%, 63MW, 0402, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 402R, 0.1%, 63MW, 0402, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 402R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9898
Res, 402R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9898
RES, 402R, 0.1%, 63MW, 0402, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 402R, 0.1%, 63MW, 0402, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5709
Res, 402R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5709
RES, 402R, 0.1%, 63MW, 0402, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 402R, 0.1%, 63MW, 0402, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB4020X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB4020X
Chip Resistor - Surface Mount ERA-2VEB4020X
RES 402 OHM 0.1% 1/10W 0402

RES 402 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9898 ERA-2VEB4020X
Product Name Res, 402R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details