Panasonic Res, 392R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB3920X

Description
RES, 392R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 392R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3903
Res, 392R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3903
RES, 392R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 392R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 392R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9896
Res, 392R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9896
RES, 392R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 392R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB3920X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB3920X
Chip Resistor - Surface Mount ERA-2VEB3920X
RES 392 OHM 0.1% 1/10W 0402

RES 392 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH3903 ERA-2VEB3920X
Product Name Res, 392R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details