Panasonic Resistors - Chip Resistor - Surface Mount ERA-2VEB3901X

Description
RES 3.9K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 3.9K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2VEB3901X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2VEB3901X
Resistors - Chip Resistor - Surface Mount ERA-2VEB3901X
RES 3.9K OHM 0.1% 1/10W 0402

RES 3.9K OHM 0.1% 1/10W 0402

Supplier's Site
Res, 3K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9895
Res, 3K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9895
RES, 3K9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6569
Res, 3K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6569
RES, 3K9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB3901X 66AH9895
Product Name Resistors - Chip Resistor - Surface Mount Res, 3K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 3900 ohms 3900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details