Panasonic Res, 390R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB3900X

Description
RES, 390R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 390R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3902
Res, 390R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3902
RES, 390R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 390R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9894
Res, 390R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9894
RES, 390R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 390R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2VEB3900X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2VEB3900X
Resistors - Chip Resistor - Surface Mount ERA-2VEB3900X
RES 390 OHM 0.1% 1/10W 0402

RES 390 OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 67AH3902 ERA-2VEB3900X
Product Name Res, 390R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 390 ohms 390 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details