Panasonic Chip Resistor - Surface Mount ERA-2VEB3831X

Description
RES 3.83K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 3.83K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB3831X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB3831X
Chip Resistor - Surface Mount ERA-2VEB3831X
RES 3.83K OHM 0.1% 1/10W 0402

RES 3.83K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9893
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9893
RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5707
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5707
RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB3831X 66AH9893
Product Name Chip Resistor - Surface Mount Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5233FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details