Panasonic 0402 Thin Film, 0.1Per, 25Ppm, 37.4Kohm Rohs Compliant Panasonic ERA-2VEB3742X

Description
0402 THIN FILM, 0.1PER, 25PPM, 37.4KOHM ROHS COMPLIANT: YES
Description
0402 THIN FILM, 0.1PER, 25PPM, 37.4KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK6590, features a resistance value of 37.4 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and is RoHS compliant. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also resistant to electrostatic discharge (ESD) and sulfur, adhering to AEC-Q200 standards. This component is packaged in a punched carrier taping format, facilitating easy integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK6590, features a resistance value of 37.4 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and is RoHS compliant. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also resistant to electrostatic discharge (ESD) and sulfur, adhering to AEC-Q200 standards. This component is packaged in a punched carrier taping format, facilitating easy integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film, 0.1Per, 25Ppm, 37.4Kohm Rohs Compliant Panasonic - 52AK6590 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 37.4Kohm Rohs Compliant Panasonic
52AK6590
0402 Thin Film, 0.1Per, 25Ppm, 37.4Kohm Rohs Compliant Panasonic 52AK6590
0402 THIN FILM, 0.1PER, 25PPM, 37.4KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 37.4KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 25Ppm, 37.4Kohm Rohs Compliant Panasonic - 52AK6591 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 37.4Kohm Rohs Compliant Panasonic
52AK6591
0402 Thin Film, 0.1Per, 25Ppm, 37.4Kohm Rohs Compliant Panasonic 52AK6591
0402 THIN FILM, 0.1PER, 25PPM, 37.4KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 37.4KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6590
Product Name 0402 Thin Film, 0.1Per, 25Ppm, 37.4Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details