Panasonic Res, 3K74, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB3741X

Description
RES, 3K74, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K74, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K74, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3900
Res, 3K74, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3900
RES, 3K74, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K74, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K74, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9891
Res, 3K74, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9891
RES, 3K74, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K74, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB3741X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB3741X
Chip Resistor - Surface Mount ERA-2VEB3741X
RES 3.74K OHM 0.1% 1/10W 0402

RES 3.74K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH3900 ERA-2VEB3741X
Product Name Res, 3K74, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 3-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers