Panasonic 0402 Thin Film, 0.1Per, 25Ppm, 36.5Kohm Rohs Compliant Panasonic ERA-2VEB3652X

Description
0402 THIN FILM, 0.1PER, 25PPM, 36.5KOHM ROHS COMPLIANT: YES
Description
0402 THIN FILM, 0.1PER, 25PPM, 36.5KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK6588, features a resistance value of 36.5 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and a maximum overload voltage of 75 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The product is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK6588, features a resistance value of 36.5 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and a maximum overload voltage of 75 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The product is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film, 0.1Per, 25Ppm, 36.5Kohm Rohs Compliant Panasonic - 52AK6588 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 36.5Kohm Rohs Compliant Panasonic
52AK6588
0402 Thin Film, 0.1Per, 25Ppm, 36.5Kohm Rohs Compliant Panasonic 52AK6588
0402 THIN FILM, 0.1PER, 25PPM, 36.5KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 36.5KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 25Ppm, 36.5Kohm Rohs Compliant Panasonic - 52AK6589 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 36.5Kohm Rohs Compliant Panasonic
52AK6589
0402 Thin Film, 0.1Per, 25Ppm, 36.5Kohm Rohs Compliant Panasonic 52AK6589
0402 THIN FILM, 0.1PER, 25PPM, 36.5KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 36.5KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6588
Product Name 0402 Thin Film, 0.1Per, 25Ppm, 36.5Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details