Panasonic Res, 365R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB3650X

Description
RES, 365R, 0.1%, 63MW, 0402, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 365R, 0.1%, 63MW, 0402, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 365R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9888
Res, 365R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9888
RES, 365R, 0.1%, 63MW, 0402, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 365R, 0.1%, 63MW, 0402, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 365R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5705
Res, 365R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5705
RES, 365R, 0.1%, 63MW, 0402, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 365R, 0.1%, 63MW, 0402, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB3650X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB3650X
Chip Resistor - Surface Mount ERA-2VEB3650X
RES 365 OHM 0.1% 1/10W 0402

RES 365 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9888 ERA-2VEB3650X
Product Name Res, 365R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details