Panasonic Chip Resistor - Surface Mount ERA-2VEB3600X

Description
RES 360 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 360 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB3600X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB3600X
Chip Resistor - Surface Mount ERA-2VEB3600X
RES 360 OHM 0.1% 1/10W 0402

RES 360 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 360R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5703
Res, 360R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5703
RES, 360R, 0.1%, 63MW, 0402, THIN FILM; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 360R, 0.1%, 63MW, 0402, THIN FILM; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9886
Res, 360R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9886
RES, 360R, 0.1%, 63MW, 0402, THIN FILM; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 360R, 0.1%, 63MW, 0402, THIN FILM; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB3600X 67AH5703
Product Name Chip Resistor - Surface Mount Res, 360R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 360 ohms 360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD125JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details