Panasonic Chip Resistor - Surface Mount ERA-2VEB3480X

Description
RES 348 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 348 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB3480X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB3480X
Chip Resistor - Surface Mount ERA-2VEB3480X
RES 348 OHM 0.1% 1/10W 0402

RES 348 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 348R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5699
Res, 348R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5699
RES, 348R, 0.1%, 63MW, 0402, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 348R, 0.1%, 63MW, 0402, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9882
Res, 348R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9882
RES, 348R, 0.1%, 63MW, 0402, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 348R, 0.1%, 63MW, 0402, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB3480X 67AH5699
Product Name Chip Resistor - Surface Mount Res, 348R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 348 ohms 348 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details