Panasonic Res, 324R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB3240X

Description
RES, 324R, 0.1%, 63MW, 0402, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 324R, 0.1%, 63MW, 0402, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 324R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9874
Res, 324R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9874
RES, 324R, 0.1%, 63MW, 0402, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 324R, 0.1%, 63MW, 0402, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5693
Res, 324R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5693
RES, 324R, 0.1%, 63MW, 0402, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 324R, 0.1%, 63MW, 0402, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB3240X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB3240X
Chip Resistor - Surface Mount ERA-2VEB3240X
RES 324 OHM 0.1% 1/10W 0402

RES 324 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9874 ERA-2VEB3240X
Product Name Res, 324R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614908-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details