Panasonic Chip Resistor - Surface Mount ERA-2VEB3091X

Description
RES 3.09K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 3.09K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB3091X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB3091X
Chip Resistor - Surface Mount ERA-2VEB3091X
RES 3.09K OHM 0.1% 1/10W 0402

RES 3.09K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 3K09, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9871
Res, 3K09, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9871
RES, 3K09, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K09, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K09, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5690
Res, 3K09, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5690
RES, 3K09, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K09, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB3091X 66AH9871
Product Name Chip Resistor - Surface Mount Res, 3K09, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details